X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infoprint 1332 L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75P5068
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:20:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17434
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name IBM Infoprint 1332 L:
The short editorial description of IBM Infoprint 1332 L
Infoprint 1332 L monochrome laser printer, up to 35 pages per minute (ppm), 1200 dpi

Marketing text IBM Infoprint 1332 L

:
The official marketing text of IBM Infoprint 1332 L as supplied by the manufacturer
IBM is adding new models to its Infoprint® 1332 printer line. The new L models achieve a lower price point than the other 1332 printer models by shipping to the customer with a lower capacity (5,000-print) toner cartridge.
The Infoprint 1332 is a 35 page per minute (PPM) monochrome laser printer. This printer is ideal for small and medium workgroups because of its speed, scalable input and output capacity, durability, and highly reliable printing. The IBM Infoprint 1332 is small enough to fit on a desktop, but can also be adapted to floor-standing units with optional input options that can enable input capacities up to 3,850 sheets. The printer also offers a wide range of output options, including stapling capabilities, which can expand the printer's output capacity up to 2,750 sheets.
The printer supports a robust line of networking options, which includes Fast Ethernet, Token-Ring, Twinax, and Coax. All models have a Universal Serial Bus (USB) port standard for local connections, and optional parallel and serial connections are available. The base models additionally come with parallel standard. In terms of datastreams, the capability to integrate PCL 6 and PostScript 3 emulation, Page Printer Data Stream (PPDS), and PDF V1.2 and PDF V1.3 come standard; Intelligent Printer Data Stream™ (IPDS™) is optional.
Short summary description IBM Infoprint 1332 L:
This short summary of the IBM Infoprint 1332 L data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Infoprint 1332 L, Laser, Letter, legal, executive, folio, statement, A4, A5, JIS B5, universal and several envelopes, -20 - 40 °C, 8 - 80%, 5 - 95%, 422 x 498 x 345 mm
Long summary description IBM Infoprint 1332 L:
This is an auto-generated long summary of IBM Infoprint 1332 L based on the first three specs of the first five spec groups.
IBM Infoprint 1332 L. Maximum duty cycle: 175000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 35 ppm, Time to first page (black, normal): 8.5 s. Standard input capacity: 350 sheets, Maximum input capacity: 3850 sheets. Standard output capacity: 250 sheets, Maximum output capacity: 2750 sheets. Media types supported: Letter, legal, executive, folio, statement, A4, A5, JIS B5, universal and several envelopes
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
175000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
35 ppm
Time to first page (black, normal)
8.5 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
350 sheets
Maximum input capacity
3850 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
2750 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
Letter, legal, executive, folio, statement, A4, A5, JIS B5, universal and several envelopes
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
256 MB
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
95 W
Power consumption (PowerSave)
15 W
Sound emission
Printing noise level
52 dB
Standby acoustic emission
31 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
10300 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
422 x 498 x 345 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
IPDS, ImageQuick, Optra Forms, Bar Code Card, Decryption Card
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
110 — 127 V 50/60 Hz
Toner cartridge
5000 Toner yield
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP, 2000, Me, 98, 95, NT 4; UNIX, Linux, Mac OS and Novell
Print quality (black, draft quality)
300 DPI
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
16 - 32°C
I/O ports
An interface on a device to which you can connect another device.
USB, bidirectional parallel port
Capacity cartridge
5000 sheets
Technical features
PostScript Level 3 emulation, PCL6 emulation, PDF v1.2, PDF v1.3 and PPDS
Power consumption (active)
580 W
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 x 1200 DPI