X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXPANSION CARD GIGABIT ETHERNET (BLADECENTER)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P9030
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:44:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11837
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: Three year.
Long product name IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER):
The short editorial description of IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER)
IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER)

Marketing text IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER)

:
The official marketing text of IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER) as supplied by the manufacturer
This Gigabit Ethernet expansion card option provides each blade server with two additional Gigabit ports. This option increases capacity, allows for expansion of the Ethernet I/O subsystem, enables additional bandwidth and allows for connection to multiple LAN segments. It works in conjunction with the Optical Pass-thru Module, the Nortel Networks Switch Module and the IBM Ethernet Switch Module.

Features & Benefits:

• A dual channel Ethernet controller is integrated on the expansion card,
providing 1000Mbps full duplex capability and enabling simultaneous transmission and reception of data on the Ethernet local area network.
Short summary description IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER):
This short summary of the IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER), Wired, PCI, Gigabit Ethernet, PC, C-Tick Mark (AS/NZS 3548 Class A), CE MARK (EN 55022 Class A), CISPR-22 Class A, CSA C22.2 No. 950, , 10 - 35 °C
Long summary description IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER):
This is an auto-generated long summary of IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER) based on the first three specs of the first five spec groups.
IBM EXPANSION CARD GIGABIT ETHERNET (BLADECENTER). Connectivity technology: Wired, Host interface: PCI. Data transfer rate (max): 1000 Mbit/s. Data link protocols: Gigabit Ethernet. Compatibility: PC. Certification: C-Tick Mark (AS/NZS 3548 Class A), CE MARK (EN 55022 Class A), CISPR-22 Class A, CSA C22.2 No. 950,
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
I/O ports
An interface on a device to which you can connect another device.
Two Gigabit ports
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Protocols
Data link protocols
Gigabit Ethernet
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Certificates
Certification
C-Tick Mark (AS/NZS 3548 Class A), CE MARK (EN 55022 Class A), CISPR-22 Class A, CSA C22.2 No. 950, FCC, ICES-003 Class A, IEC-60950, UL-1950
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
8 - 80%
Other features
Minimum system requirements
Linux - Red Hat, SuSe, Turbo and Caldera
Microsoft Windows 2000, 2003
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95.3 x 3.2 x 127 mm
Form factor
The shape or design of the product.
Plug-in