X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXPANSION CARD MYRINET CLUSTER (BLADECENTER)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P6000
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:58:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10063
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Three year.
Long product name IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER):
The short editorial description of IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER)
IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER)

Marketing text IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER)

:
The official marketing text of IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER) as supplied by the manufacturer
This I/O expansion card option provides a high-speed interconnect for high-performance computing applications. It provides high-speed, low-latency system-to-system connection for distribution of computing over several blades. It works in conjunction with the Optical Pass-thru Module, and it functions with Linux and Windows operating systems.

Features & Benefits:

• Features flow control, error control and continuity monitoring on every link
• Provides low-latency, cut-through switches with monitoring for high-availability applications
• Combined with other hardware, supports switch networks that can scale to tens of thousands of hosts and provide alternative communication paths between hosts.
Short summary description IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER):
This short summary of the IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER), PCI-X, PC, Wired, Plug-in, -Linux - Red Hat, SuSe, Turbo and Caldera -Microsoft Windows 2000, 2003
Long summary description IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER):
This is an auto-generated long summary of IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER) based on the first three specs of the first five spec groups.
IBM EXPANSION CARD MYRINET CLUSTER (BLADECENTER). Host interface: PCI-X. Width: 12.7 cm, Depth: 3.2 mm, Height: 9.9 cm. Platform: PC, Connectivity technology: Wired, Form factor: Plug-in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI-X
Weight & dimensions
Width
The measurement or extent of something from side to side.
127 mm
Depth
The distance from the front to the back of something.
3.2 mm
Height
The measurement of the product from head to foot or from base to top.
99 mm
Other features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Other features
Connectivity technology
Wired
Form factor
The shape or design of the product.
Plug-in
Minimum system requirements
-Linux - Red Hat, SuSe, Turbo and Caldera
-Microsoft Windows 2000, 2003
I/O ports
An interface on a device to which you can connect another device.
-Single port HCA, supports ANSI/VITA 26-1998
-One port Myrinet / PCI-X interface with 225MHz RISC processor and 4MB of memory