X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS OPTION XE-3.0G 2X 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4342
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:31:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7474
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM TS OPTION XE-3.0G 2X 512MB:
The short editorial description of IBM TS OPTION XE-3.0G 2X 512MB
TS OPTION XE-3.0G 2X 512MB 1X 24P8122 2X 33L5038 F X22 NS (XEON)

Marketing text IBM TS OPTION XE-3.0G 2X 512MB

:
The official marketing text of IBM TS OPTION XE-3.0G 2X 512MB as supplied by the manufacturer
This 3.06GHz Intel Xeon processor with 533MHz front-side bus speed helps deliver increased processing power, throughput and headroom for peak performance to your application-intensive xSeries systems. It features the new Intel NetBurst microarchitecture, which helps increase overall throughput via a faster 533MHz system bus and enhanced 512KB Level 2 cache. It also features new Hyper-Threading technology which allows it to execute more than one thread per processor. This helps increase the throughput of your server applications and enables outstanding scalability for Internet infrastructure and mail servers. This processor is designed to provide performance headroom for unpredictable server workloads and escalating computing needs. Coupled with DDR memory, this processor delivers the processing power and headroom to help accommodate unexpected peaks in server workloads. These enhancements can add up to faster response times, support for more simultaneous users and increased transaction workloads.

Features & Benefits:
· NetBurst microarchitecture and Hyper-Threading technology provide enhanced performance, throughput and scalability for multiprocessing server applications on xSeries servers
· 533MHz system bus transfers information from the processor to the rest of the system at a rate up to four times faster than the 133MHz system bus used on Pentium III processors. Also, it provides increased bandwidth to route traffic on the front end of the Internet, preventing the bus from becoming a bottleneck.
· Targeted for middleware applications that power e-businesses and data centers
· Allows your IT to expand the number of processors on a system as the workload and number of users grows.
Short summary description IBM TS OPTION XE-3.0G 2X 512MB:
This short summary of the IBM TS OPTION XE-3.0G 2X 512MB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS OPTION XE-3.0G 2X 512MB, Intel® Xeon®, L2, 10 - 35 °C
Long summary description IBM TS OPTION XE-3.0G 2X 512MB:
This is an auto-generated long summary of IBM TS OPTION XE-3.0G 2X 512MB based on the first three specs of the first five spec groups.
IBM TS OPTION XE-3.0G 2X 512MB. Processor family: Intel® Xeon®, Processor frequency: 3.06 GHz, Processor front side bus: 533 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor model*
The model number for the processor in a computer.
Unspecified
Processor
Processor cache
0.512 MB
Processor cache type
L2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C