X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4341
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:56:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18555
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module:
The short editorial description of IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module
OPTION 2X 512MB MODULE 06P4054 F ESERVER X206 NS (MSD)

Marketing text IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module

:
The official marketing text of IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module as supplied by the manufacturer
This new PC2700 Double Data Rate memory option enables synchronous DRAM to embrace much higher performance ratings and I/O bandwidth compared to previous memory architectures. This evolutionary technology allows for the smooth transition and investment protection between the older architecture and the speed ranges and the ever enlarging capacities of the new DDR realm. This technology transition effectively doubles the memory transfer rate for the older PC133MHz memory bus rate and yields an effective data transfer rate of up to 2,666MBps. This increased transfer speed enables a new generation of higher performance, lower cost IntelliStation workstations that will offer expanded communications, database, on line and networking solutions.
Short summary description IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module:
This short summary of the IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054), DDR, 184-pin DIMM, 10 - 35 °C, 8 - 80%
Long summary description IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module:
This is an auto-generated long summary of IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 1GB DDR ECC memory module based on the first three specs of the first five spec groups.
IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054). Internal memory: 1 GB, Internal memory type: DDR, Memory form factor: 184-pin DIMM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR
Memory form factor*
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
2.5
Memory
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
8 - 80%
Brand
Image
Product code
Product
Stock
Price from
Lenovo 512MB DDR SDRAM UDIMM 0.5GB DDR 333MHz ECC memory module
Lenovo 512MB DDR SDRAM UDIMM 0.5GB DDR 333MHz ECC memory module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
06P4054
 — 
IBM 512MB DDR SDRAM UDIMM 0.5GB DDR 333MHz ECC memory module
IBM 512MB DDR SDRAM UDIMM 0.5GB DDR 333MHz ECC memory module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
06P4054
USD 74.00
(excl. VAT)
USD 85.10(incl. VAT)