X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4302
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 00:30:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18325
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: One year Customer Replaceable Unit.
Long product name IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA:
The short editorial description of IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA
IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA

Marketing text IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA

:
The official marketing text of IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA as supplied by the manufacturer
Incorporating the flexibility and performance of multiple Wireless LAN (WLAN) technologies in a single adapter, the 11a/b/g Wireless LAN Mini-PCI Adapter II joins existing Mini-PCI products, the Cisco Aironet Wireless 802.11b Mini-PCI Adapter by IBM and the Intel PRO/Wireless 2200BG Mini-PCI Adapter from IBM. Using wireless channels 1-13, this model of the 11a/b/g Wireless LAN Mini-PCI Adapter II is suitable only for operation in Europe.

Features & Benefits:

Data transfer rates of:
6 Mbps to 54 Mbps for 802.11a
1 Mbps to 54 Mbps for 802.11g
1 Mbps to 11 Mbps for 802.11b
• 802.11a, 802.11g, and 802.11b seamless roaming and manual selection mode
• Mini PCI Type IIIb
Short summary description IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA:
This short summary of the IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, -Microsoft Windows XP -Microsoft Windows 2000, 0 - 70 °C, 8 - 95%, 60 x 45 x 4 mm
Long summary description IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA:
This is an auto-generated long summary of IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA based on the first three specs of the first five spec groups.
IBM 11A/B/G WIRELESS LAN MINI-PCI ADAPTER II FOR EMEA. Data transfer rate (max): 54 Mbit/s. Data link protocols: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g. Weight: 15 g. Minimum system requirements: -Microsoft Windows XP -Microsoft Windows 2000, Dimensions (WxDxH): 60 x 45 x 4 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Wireless LAN features
Wireless standard
IBM 11a/b/g Wi-Fi wireless
Protocols
Data link protocols
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70°C
Operating relative humidity (H-H)
8 - 95%
Other features
Minimum system requirements
-Microsoft Windows XP
-Microsoft Windows 2000
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
60 x 45 x 4 mm