X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4092
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:34:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15224
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: One year Customer Replaceable Unit.
Long product name IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO:
The short editorial description of IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO
IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO

Marketing text IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO

:
The official marketing text of IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO as supplied by the manufacturer
The IBM Enhanced Performance Wireless Keyboard and Optical Mouse offer comfort, durability, and user productivity enhancements.

Features & Benefits:

• Wireless 2.4 GHz R/F keyboard and mouse with 10m range
• No interference with other R/F technologies like IEEE 802.11b/g or Bluetooth
• Easy to set up and use
with excellent battery life (needs three AAA batteries for keyboard; two AA batteries for mouse)
• Uses classic full-size keyboard layout
• Available in business black -- a perfect match for ThinkCentre and ThinkPad systems
• Keyboard includes:
- Internet forward and back keys on left side of keyboard help navigation of web pages
- Seven re-programmable hot keys
- Multimedia pod with audio/video controls, including key for opening media player
- Common Windows shortcuts highlighted on front surface of appropriate keys
- Three levels of keyboard tilt adjustment
- Detachable wrist rest with a smooth rubberised coating
- Access IBM button
• Optical wheel mouse also has smooth rubberised coating.
Short summary description IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO:
This short summary of the IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO data-sheet is auto-generated and uses the product title and the first six key specs.
IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO, RF Wireless, 104, -, Black, Three AAA Batteries for Keyboard and Two AA Batteries for Mouse, 10 - 40 °C, 8 - 80%
Long summary description IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO:
This is an auto-generated long summary of IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO based on the first three specs of the first five spec groups.
IBM KEYBOARD WIRELSS ENHANCED PERFORMANCE AND OPTICAL MOUSE US EURO. Device interface: RF Wireless, Keyboard number of keys: 104, -. Colour of product: Black. Battery type: Three AAA Batteries for Keyboard and Two AA Batteries for Mouse. Keyboard dimensions (WxDxH): 465 x 200 x 38 mm, Keyboard weight: 1.27 kg. Compatibility: PC, Compatible operating systems: -Microsoft Windows XP -Microsoft Windows 2000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard number of keys
104, -
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Internal
The product is built in.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Three AAA Batteries for Keyboard and Two AA Batteries for Mouse
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard weight
1.27 kg
Keyboard dimensions (WxDxH)
465 x 200 x 38 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows XP
-Microsoft Windows 2000