X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 4PCI RapidFire 3140V2Adap
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3869
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 May 2011 19:04:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7120
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM 16 4PCI RapidFire 3140V2Adap:
The short editorial description of IBM 16 4PCI RapidFire 3140V2Adap
16 4PCI RapidFire 3140V2Adap

Marketing text IBM 16 4PCI RapidFire 3140V2Adap

:
The official marketing text of IBM 16 4PCI RapidFire 3140V2Adap as supplied by the manufacturer
The 3140V2 RapidFire Token Ring Adapter from Madge is easily integrated into any network. It is compatible with the latest PCI-based systems and supports automatic detection and selection of 4 or 16 Mb/sec ring speed, STP or UTP cable type and Full-duplex (DTR) or shared Token Ring connection. Featuring a high performance PCI bus master interface, it supports Wake-on-LAN, Remote Boot, ACPI (Advanced Configuration and Power Interface) and promiscuous (network interrogation) mode. A BootRom socket allows remote boot functionality, giving network administrators the ability to make PC start up more secure and controllable.
Short summary description IBM 16 4PCI RapidFire 3140V2Adap:
This short summary of the IBM 16 4PCI RapidFire 3140V2Adap data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 16 4PCI RapidFire 3140V2Adap, IEEE 802.5 Token Ring, IEEE 802.5r full-duplex Token Ring, Wired, PCI, 0 - 50 °C, 10 - 90%, +5V DC ±5%
Long summary description IBM 16 4PCI RapidFire 3140V2Adap:
This is an auto-generated long summary of IBM 16 4PCI RapidFire 3140V2Adap based on the first three specs of the first five spec groups.
IBM 16 4PCI RapidFire 3140V2Adap. Connectivity technology: Wired, Host interface: PCI. Data transfer rate: 0.016 Gbit/s. Data link protocols: IEEE 802.5 Token Ring, IEEE 802.5r full-duplex Token Ring. Internal memory: 0.032 MB. Weight: 11 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.016 Gbit/s
Protocols
Data link protocols
IEEE 802.5 Token Ring, IEEE 802.5r full-duplex Token Ring
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.032 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
+5V DC ±5%
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 78 mm