X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3294
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:44:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17022
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: One year Customer Carry-in Repair
Long product name IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE:
The short editorial description of IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE
IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE

Marketing text IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE

:
The official marketing text of IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE as supplied by the manufacturer
Simplify with the slimmest IBM DVD recordable drive ever! With the ThinkPad Multi-Burner Ultrabay Slim Drive you can archive, and access data, video, photo and music files on high capacity DVDs or inexpensive CDs. It is compatible with ThinkPad notebooks featuring the Ultrabay Slim modular bay and can be used with the optional Slim Drive Adapter for Ultrabay 2000 adapter so it can be used in other ThinkPad notebooks and docks with Ultrabay Plus or Ultrabay 2000 modular bays.

Features & Benefits:
• Reads and writes to CD-R, CD-RW, DVD-R, DVD-RW and DVD-RAM media plus it also reads DVD+R and DVD+RW
• Stores up to 9.4GB per double-sided DVD-RAM disc, up to 4.7GB on other DVD discs, or up to 700MB on a CD disc, based on media used
• Silent Select feature allows you to transition to future generations of these drives without having to change the software or drivers - promotes stable software images
• Save Jobs feature allows you to save your customized CD layouts on the system, so you can access and modify the file selection at a later date before burning a new CD
• Includes Sonic Simple Backup* for helping you back up valuable data
• Includes WinDVD Creator(TM)* video editing and authoring software helps you capture video from an external device - such as a DV camera or a VCR - edit scene lengths, add pictures, music, titles, special effects, interactive menus, and burn the project onto a DVD or CD which is playable in most stand alone DVD players
• Includes WinDVD* movie navigator software for DVD movie playback
• When you integrate an IBM accessory to an IBM PC, it's covered under the PC's limited warranty, which on specific models can provide a longer warranty period or an enhanced level of warranty service
• Rigorous IBM testing proves IBM accessories meet the highest standards so you can be certain of top quality
• Backed by IBM/Sonic Simple Backup
• *Some software may differ from its retail version (if any), and may not include user manuals or all program functionality. Warranty, service and support for non-IBM products are provided directly to you by third parties, not IBM. IBM makes no representations or warranties regarding non-IBM products. For non-IBM software, applicable third-party software licenses may apply.
Short summary description IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE:
This short summary of the IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE, 10 - 80%, 5 - 50 °C, 128 x 129 x 9.5 mm, Microsoft Windows 2000/Windows XP
Long summary description IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE:
This is an auto-generated long summary of IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE based on the first three specs of the first five spec groups.
IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE. Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 4x. CD read speed: 24x. Weight: 210 g. Dimensions (WxDxH): 128 x 129 x 9.5 mm, Compatible operating systems: Microsoft Windows 2000/Windows XP, Total storage capacity: 4.7 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
16x
CD rewrite speed
4x
DVD write speed
2x
DVD rewrite speed
2x
Reading speed
CD read speed*
24x
DVD read speed
8x
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
128 x 129 x 9.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
4.7 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/Windows XP
Drive devices applicable disk format
Video CD, CD Enhanced, CD-Audio, CD-DA, CD-Extra, CD-I, CD-R, CD-ROM, CD-RW, CD-Text, DVD-ROM, Photo CD