X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3275
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:10:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20586
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 1 year Limited - customer carry-in exchange.
Long product name IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE:
The short editorial description of IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE
IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE

Marketing text IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE

:
The official marketing text of IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE as supplied by the manufacturer
•Store up to 700 MB of data on a single CD-R or CD-RW media
•Read or write data with its speedy data transfer rates
•Minimize recording errors with buffer underrun protection technology
•Play back DVD movies and run or install DVD software at up to 8x maximum DVD data transfer rates.
Short summary description IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE:
This short summary of the IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE, 128 x 129 x 12.7 mm, -Microsoft Windows 2000 -Windows XP
Long summary description IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE:
This is an auto-generated long summary of IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE based on the first three specs of the first five spec groups.
IBM THINKPAD CD-RW/DVD-ROM COMBO ULTRABAY ENHANCED DRIVE. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 110 ms. Weight: 215 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Internal*
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed*
24x
CD rewrite speed
10x
Reading speed
CD read speed*
24x
Reading speed
DVD read speed
8x
Access time
Access time
110 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
215 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
128 x 129 x 12.7 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 2000
-Windows XP