X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR2 SDRAM UDIMM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3223
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Feb 2014 15:51:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8459
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Three years Customer Replaceable Unit.
Long product name IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module:
The short editorial description of IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module
1GB DDR2 SDRAM UDIMM PC2-3200 CL3 NS (NMS)

Marketing text IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module

:
The official marketing text of IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module as supplied by the manufacturer
Fast Double Data Rate PC2-3200 memory has a maximum data transfer rate of 3200MB/sec to help increase performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more IBM memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle.

Features & Benefits:

• IBM DDR2 memory performance:
- PC2-3200 DDR2 memory technology enables up to three times the memory performance of traditional SDRAM
- Maximum data transfer rate of 3200 MB/sec
• One stop responsibility and accountability:
- IBM testing ensures compatibility with IBM systems
- Only IBM memory can assume the IBM system limited warranty
- Strict IBM memory requirements and review of manufacturing processes delivers world renowned IBM quality
- Backed by renowned IBM Service and Support
• PC2-3200 DDR2 modules are compatible when mixed with PC2-4300 DDR2 modules, but both will default to the lower speed.
Short summary description IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module:
This short summary of the IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 1GB DDR2 SDRAM UDIMM, DDR2, 240-pin DIMM, Gold, 0 - 65 °C
Long summary description IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module:
This is an auto-generated long summary of IBM 1GB DDR2 SDRAM UDIMM DDR2 400MHz ECC memory module based on the first three specs of the first five spec groups.
IBM 1GB DDR2 SDRAM UDIMM. Internal memory type: DDR2, Memory clock speed: 400 MHz, Memory form factor: 240-pin DIMM. Width: 13.4 cm, Depth: 3 cm, Height: 4 mm. Data transfer rate: 3200 Mbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR2
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Memory form factor*
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
3
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 65°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
134 mm
Depth
The distance from the front to the back of something.
30 mm
Height
The measurement of the product from head to foot or from base to top.
4 mm
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
3200 Mbit/s
Brand
Image
Product code
Product
Stock
Price from
MicroMemory

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63279 channel partners already
MicroMemory 1GB, DDR2 1GB DDR2 533MHz memory module
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MMI3223/1024
USD 24.94
(excl. VAT)
USD 29.93(incl. VAT)