X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERFORMANCE USB KEYBOARD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P2623
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 00:57:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14267
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: One year Customer Replaceable Unit.
Long product name IBM PERFORMANCE USB KEYBOARD:
The short editorial description of IBM PERFORMANCE USB KEYBOARD
PERFORMANCE USB KEYBOARD 2 PORT USB STEALTH BLACK BE (NMS)

Marketing text IBM PERFORMANCE USB KEYBOARD

:
The official marketing text of IBM PERFORMANCE USB KEYBOARD as supplied by the manufacturer
The IBM Enhanced Performance USB Keyboard combines legendary IBM keyboard quality, a two port USB hub for desktop expansion capability, seven programmable keys plus media controls to help increase your productivity. It also features an Access IBM button. Access IBM guides you to a wealth of information and tools to help you set up, understand, maintain, and enhance your ThinkPad notebook or ThinkCentre desktop computer.

Features & Benefits:

• Seven user-programmable hot keys launch applications, files or web sites to increase user productivity
• Two built-in USB 2.0 Full Speed ports for additional desktop expansion
• Multimedia pod with easy-to-use audio and video controls
• Page backward and forward keys help users more easily navigate web pages in their Internet browser
• Microsoft Windows shortcut reminders are printed on the front edge of corresponding keys -- such as Ctrl+C to copy a selected word or line of text
• Rubberised wrist rest coating provides soft support surface for user comfort
• Access IBM, a ThinkVantage Technology, comes preloaded or can be downloaded from the IBM web site for select models of ThinkPad and ThinkCentre computers.
Short summary description IBM PERFORMANCE USB KEYBOARD:
This short summary of the IBM PERFORMANCE USB KEYBOARD data-sheet is auto-generated and uses the product title and the first six key specs.
IBM PERFORMANCE USB KEYBOARD, USB, 10 - 40 °C, PC, Black, 8 - 80%, 470 x 203 x 38 mm
Long summary description IBM PERFORMANCE USB KEYBOARD:
This is an auto-generated long summary of IBM PERFORMANCE USB KEYBOARD based on the first three specs of the first five spec groups.
IBM PERFORMANCE USB KEYBOARD. Device interface: USB. Colour of product: Black. Keyboard dimensions (WxDxH): 470 x 203 x 38 mm, Keyboard weight: 1.3 kg. Compatibility: PC, Compatible operating systems: -Microsoft Windows XP -Microsoft Windows 2000
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
104
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Internal
The product is built in.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard weight
1.3 kg
Keyboard dimensions (WxDxH)
470 x 203 x 38 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows XP
-Microsoft Windows 2000
Keyboard function keys
Multimedia, programmable
I/O ports
An interface on a device to which you can connect another device.
2 x USB - 4 PIN USB Type A