X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59P6746
Category :
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:35:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26497
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Three year.
Long product name IBM Accessories:
The short editorial description of IBM Accessories
VXA-2 80/160GB Tape Drive

Marketing text IBM Accessories

:
The official marketing text of IBM Accessories as supplied by the manufacturer
This VXA-2 Tape Drive Option provides a cost-effective solution for IBM eServer xSeries server customers looking for an efficient low-cost backup solution. This single drive tape has an 80GB drive capacity and up to 160GB compressed capacity*. The VXA-2 tape drive brings performance, capacity and value to value/midrange tape backup applications. The tape drive supports Ultra2 low-voltage differential (LVD) SCSI connections of up to 80MBps. It provides convenience and ease-of-use features, while supporting high-speed tape backup.

Features & Benefits:

• Supports SCSI interface
• Includes a 3-year limited warranty on parts and no labor warranty unless installed in an IBM server at purchase. Then it carries the same warranty as the server.
* Tape drives that use data compression technology have storage capacity that will vary depending upon whether the drive is operating in native mode (without compression) or compressed mode. Although the compression technology used in IBM tape drives can typically double the amount of data stored on the media, the actual degree of compression achieved is highly sensitive to the characteristics of the data being compressed.
Short summary description IBM Accessories:
This short summary of the IBM Accessories data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Accessories, LVD Ultra160 SCSI, Linear Tape-Open (LTO) standards, HH, 20 - 80%, 5 - 45 °C, 149 x 203 x 43 mm
Long summary description IBM Accessories:
This is an auto-generated long summary of IBM Accessories based on the first three specs of the first five spec groups.
IBM Accessories. Interface: LVD Ultra160 SCSI. Native capacity: 80 GB, Compressed capacity: 160 GB, Media types supported: Linear Tape-Open (LTO) standards. Form factor: HH. Dimensions (WxDxH): 149 x 203 x 43 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
LVD Ultra160 SCSI
Storage
Native capacity*
Actual medium capacity without applying compression.
80 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
160 GB
Media types supported
The types of media which can be used with this product.
Linear Tape-Open (LTO) standards
Design
Internal*
The product is built in.
Yes
Design
Form factor
The shape or design of the product.
HH
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45°C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
149 x 203 x 43 mm