location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Drive DLTVS 80/160GB Half High Internal Back -Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59P6745 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 14:56:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI
  • - Data storage type: DLT 2:1 5.25" Half-height
  • - Native capacity: 80 GB Compressed capacity: 160 GB
Warranty: 3 year.
Long product name IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB :
The long product name of IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tape Drive DLTVS 80/160GB Half High Internal Back -Up
More>>>
Short summary description IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB:
This short summary of the IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up, Storage drive, Tape Cartridge, SCSI, 2:1, DLT, 5.25" Half-height

Long summary description IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB:
This is an auto-generated long summary of IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up Storage drive Tape Cartridge DLT 80 GB based on the first three specs of the first five spec groups.

IBM Tape Drive DLTVS 80/160GB Half High Internal Back -Up. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 80 GB, Compressed capacity: 160 GB, Media types supported: DLT. Weight: 1.45 kg. Dimensions (WxDxH): 148 x 221 x 44 mm