X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infoprint 1120 Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4520-002
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:31:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12888
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name IBM Infoprint 1120 Laser Printer:
The short editorial description of IBM Infoprint 1120 Laser Printer
IBM Infoprint 1120 Laser Printer/A4/1200 dpi/up to 20 ppm/USB/Net

Marketing text IBM Infoprint 1120 Laser Printer

:
The official marketing text of IBM Infoprint 1120 Laser Printer as supplied by the manufacturer

Best price/performance in its class

Powerful 200 MHz processor handles intensive printing tasks

Engine speed of 20 pages per minute and fast first page print time of lessthan nine seconds

User-specified print resolution of up to 1200 x 1200 dpi produces crisp text andhigh-quality graphics

Easily expandable, modular paper handling options provide printing flexibility

High-yield, single-element toner cartridge reduces operator intervention

Print-and-hold function facilitates secure printing of confidential documents ina network environment

Ideal for small workgroups (2-10 users)

Short summary description IBM Infoprint 1120 Laser Printer:
This short summary of the IBM Infoprint 1120 Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Infoprint 1120 Laser Printer, A4, A4 (210 x 297 mm), 400 x 513 x 340 mm
Long summary description IBM Infoprint 1120 Laser Printer:
This is an auto-generated long summary of IBM Infoprint 1120 Laser Printer based on the first three specs of the first five spec groups.
IBM Infoprint 1120 Laser Printer. Print speed (black, normal quality, A4/US Letter): 20 ppm. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm). Internal memory: 8 MB. Dimensions (WxDxH): 400 x 513 x 340 mm. Weight: 2.04 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Paper handling
Maximum ISO A-series paper size*
A4
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 513 x 340 mm
Other features
Networking features
Yes