X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS6 MONITOR FLAT PANEL COLOR L200P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3636
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:43:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8126
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1":
The short editorial description of IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1"
IBM RS6 MONITOR FLAT PANEL COLOR L200P

Marketing text IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1"

:
The official marketing text of IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1" as supplied by the manufacturer
The IBM ThinkVision L200p monitor is a high-end flat panel LCD display that simplifies screen adjustments, enables one-button access to frequently used functions, and provides greater flexibility in viewing position. With the ThinkVision L200p, a 20.1-inch flat panel LCD monitor running at 1600 x 1200 optimum resolution (UXGA), IBM offers unique ThinkVantage Design characteristics including a new on-screen display function that helps enable more intuitive adjustments; stand design that provides industry-leading adjustments to maximize viewing comfort; and new direct access to frequently used monitor functions. Part of IBM's high-end Performance line of monitors, the ThinkVision L200p displays clear, accurate images on a large 1.9 megapixel screen. It delivers excellent performance for a variety of graphic and financial applications such as CAD/CAM, scientific imaging, desktop publishing, and complex spreadsheets. The IBM ThinkVision L200p offers 250 cd/m2 (candela per square meter) brightness, 400: 1 contrast ratio and 170-degree horizontal and vertical viewing angles. Using dual input, the monitor can be attached to two systems simultaneously, and the monitor offers both analog or digital system attachment. The L200p's ergonomic, cantilever stand, an IBM original design, appears to make the display float toward the user. The stand also keeps the base stationary while allowing the monitor to swivel 135 degrees in either direction. In addition, the stand offers smooth, effortless tilt and lift adjustments. The lift function provides infinite height adjustment within an 80mm vertical range (over 3 inches) allowing the user to adjust the viewing level for optimal comfort. For ease of use, the L200p provides convenient direct access buttons for Brightness, Automatic Image setup and Input selection. One press of the Automatic Image setup button optimizes the image quality providing quick and easy monitor setup. Input selection allows the user to switch between two system applications at the touch of a button.
Short summary description IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1":
This short summary of the IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1" data-sheet is auto-generated and uses the product title and the first six key specs.
IBM RS6 MONITOR FLAT PANEL COLOR L200P, 1600 x 1200 pixels, 400:1, 10 - 35 °C, 10 - 80%
Long summary description IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1":
This is an auto-generated long summary of IBM RS6 MONITOR FLAT PANEL COLOR L200P 20.1" based on the first three specs of the first five spec groups.
IBM RS6 MONITOR FLAT PANEL COLOR L200P. Display diagonal: 51 cm (20.1"), Display brightness: 250 cd/m², Display resolution: 1600 x 1200 pixels. Width: 46.8 cm, Depth: 25.9 cm, Height: 47.3 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
51.1 cm (20.1")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
468 mm
Depth *
The distance from the front to the back of something.
259 mm
Height *
The measurement of the product from head to foot or from base to top.
473 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.5 kg
Other features
Bundled hardware
•An attached lift/tilt/swivel stand
•An attached 1.8 meter analog video signal cable (15-pin D to 15-pin D)
•DVI-D digital cable
•A power cord