X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mammoth Cleaning Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35L1409 show
Show alternative article codes used in the online market place
Category :
Materials used for cleaning.
cleaning media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:42:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29530
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM Mammoth Cleaning Cartridge:
The short editorial description of IBM Mammoth Cleaning Cartridge
AME, cleaning cartridge

Marketing text IBM Mammoth Cleaning Cartridge

:
The official marketing text of IBM Mammoth Cleaning Cartridge as supplied by the manufacturer
Available in all popular storage formats, IBM cleaning cartridges are precision-manufactured to tight specifications, assuring consistent high quality and effectiveness.
Short summary description IBM Mammoth Cleaning Cartridge:
This short summary of the IBM Mammoth Cleaning Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Mammoth Cleaning Cartridge, 0 - 40 °C, 20 - 80%
Long summary description IBM Mammoth Cleaning Cartridge:
This is an auto-generated long summary of IBM Mammoth Cleaning Cartridge based on the first three specs of the first five spec groups.
IBM Mammoth Cleaning Cartridge
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Technical details
Tape size
The tape format or supported tape formats by equipment.
8 mm
Technical features
Cleaning cartridge - AME
Quantity per box
Number of products per box.
1 pc(s)