X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34L4801
Category :
A hardware component of a computer such as a hard disk or memory.
computer components
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11518
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name IBM Accessories:
The short editorial description of IBM Accessories
T/R 16/4 CardBus Adap (SP)
Short summary description IBM Accessories:
This short summary of the IBM Accessories data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Accessories
Long summary description IBM Accessories:
This is an auto-generated long summary of IBM Accessories based on the first three specs of the first five spec groups.
IBM Accessories
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Weight
0.05 kg
Width
The measurement or extent of something from side to side.
54 mm
Technical details
Depth
The distance from the front to the back of something.
86 mm
Height
The measurement of the product from head to foot or from base to top.
5 mm