Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM REMOTE ACCESS ISDN 4-P U ISDN access device

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REMOTE ACCESS ISDN 4-P U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L4644
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25104
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 23 Feb 2011 17:53:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name IBM REMOTE ACCESS ISDN 4-P U ISDN access device :
The short editorial description of IBM REMOTE ACCESS ISDN 4-P U ISDN access device

REMOTE ACCESS ISDN 4-P U V.90(PC)
More>>>

IBM REMOTE ACCESS ISDN 4-P U ISDN access device:
The official marketing text of IBM REMOTE ACCESS ISDN 4-P U ISDN access device as supplied by the manufacturer
The IBM ISDN BASIC RATE SERVER Adapter is a four port adapter with integrated modem support for remote access servers. The ISDN BASIC RATE SERVER adapter provides V.90 Modem support based on the daughter card design. The ability to build low end remote access servers with the ability to support both analog, V.90 and ISDN calls is a competitive advantage. The ISDN BASIC RATE service is the predominate method used by Internet Service providers and corporations install remote access equipment. The ISDN Basic rate adapter allows customers to
implement remote access with standard non proprietary hardware and software such as Netfinity servers, Microsoft Remote Access Software.
Short summary description IBM REMOTE ACCESS ISDN 4-P U ISDN access device:
This short summary of the IBM REMOTE ACCESS ISDN 4-P U ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.
IBM REMOTE ACCESS ISDN 4-P U, v.90, ISDN, 128 Kbit/s, 175 g, 18 x 311.1 x 106 mm
Long summary description IBM REMOTE ACCESS ISDN 4-P U ISDN access device :

IBM REMOTE ACCESS ISDN 4-P U. Data link protocols: v.90, Networking features: ISDN. Modem speed: 128 Kbit/s. Weight: 175 g, Dimensions (WxDxH): 18 x 311.1 x 106 mm

This is an auto-generated long summary of IBM REMOTE ACCESS ISDN 4-P U ISDN access device based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
PC Card BRI (Basic Rate Interface) IS
4 BRI ISDN PORTS
Ports & interfaces
Data link protocols
v.90
Networking features
ISDN
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
175 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
18 x 311.1 x 106 mm
X