Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 512MB 200Mhz ECC DDR SDRAM DIMM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3283
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22877
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 23 Aug 2017 09:42:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year.
Long product name IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module :
The short editorial description of IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module

512MB 200MHz ECC SDRAM RDIMM
More>>>

IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module:
The official marketing text of IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module as supplied by the manufacturer
This memory option features a new high-speed, double data rate (DDR) SDRAM Registered DIMM that enables the memory data transfer rate to increase without increasing the system processor front-side bus clock speed. This double data rate is accomplished by delivering data on both the rising and falling edge of the processor clock signal once the data transfer begins. This will enable the doubling of the memory transfer rate for the PC100 to 200MHz without increasing the 100MHz front-side bus clock speed. This option features two-way memory interleaving that expands the memory bandwidth and improves the system's overall performance.

Features & Benefits:

• These memory data transfer rate enhancements translate into 6 to 8 percent improvements for typical applications. In some server applications where large contiguous blocks of data are transferred, significantly greater performance improvements will be achieved.
• Chipkill memory technology increases overall system and data reliability and corrects many soft memory errors automatically without any software intervention.
Short summary description IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module:
This short summary of the IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM, 0.5 GB, DDR, 200 MHz, 184-pin DIMM, Gold, 10 - 35 °C
Long summary description IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module :

IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 200 MHz. Width: 133.5 mm, Depth: 43 mm, Height: 3.8 mm

This is an auto-generated long summary of IBM Memory 512MB 200Mhz ECC DDR SDRAM DIMM 0.5GB DDR 200MHz ECC memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
200 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
2
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Lead plating
Gold
Special features
Authenticity Seal, Tamper evident carton seal
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
133.5 mm
Depth
The distance from the front to the back of something.
43 mm
Height
The measurement of the product from head to foot or from base to top.
3.8 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g
Country Distributor
Danmark 1 distributor(s)
X