X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS OPTICAL WHEEL MOUSE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3248
Category :
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:14:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10366
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM TS OPTICAL WHEEL MOUSE:
The short editorial description of IBM TS OPTICAL WHEEL MOUSE
TS OPTICAL WHEEL MOUSE 3 BUTTON TRAVEL NS (NMS)

Marketing text IBM TS OPTICAL WHEEL MOUSE

:
The official marketing text of IBM TS OPTICAL WHEEL MOUSE as supplied by the manufacturer
The IBM Optical 3-Button Travel Wheel Mouse PS/2 and USB is a compact, lightweight, three-button mouse, designed for ThinkPad customers who prefer a traditional mouse. Optical technology provides precision control and no mechanical ball (no need for a mouse pad). Its small size and cable wrap make it ideal for the mobile professional. This mouse comes standard with a PS/2 and USB connector. As a USB device, the mobile mouse can be connected to any enabled USB port.
Short summary description IBM TS OPTICAL WHEEL MOUSE:
This short summary of the IBM TS OPTICAL WHEEL MOUSE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TS OPTICAL WHEEL MOUSE, USB+PS/2, Optical, Black, IBM or IBM-compatible PCs with an enabled USB port, Microsoft Windows 98, Windows 2000, Windows Me, Windows XP, 54 x 96 x 32 mm
Long summary description IBM TS OPTICAL WHEEL MOUSE:
This is an auto-generated long summary of IBM TS OPTICAL WHEEL MOUSE based on the first three specs of the first five spec groups.
IBM TS OPTICAL WHEEL MOUSE. Device interface: USB+PS/2, Movement detection technology: Optical, Movement resolution: 400 DPI. Colour of product: Black. Cable length: 1.2 m. Mouse weight: 94 g. Compatibility: IBM or IBM-compatible PCs with an enabled USB port, Compatible operating systems: Microsoft Windows 98, Windows 2000, Windows Me, Windows XP, Mouse dimensions (WxDxH): 54 x 96 x 32 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Input device
Device interface*
The ports (sockets) where the device connects with other devices.
USB+PS/2
Buttons quantity*
The number of buttons that there are in/on the product.
3
Movement detection technology*
Optical
Movement resolution*
400 DPI
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.2 m
Weight & dimensions
Mouse weight
How heavy the mouse is.
94 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
IBM or IBM-compatible PCs with an enabled USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, Windows 2000, Windows Me, Windows XP
Mouse dimensions (WxDxH)
54 x 96 x 32 mm
Special features
•Optical sensor for precision control - no mechanical ball to get dirty/dusty
•Wheel for scrolling up and down - acts as a third button
•Small, lightweight size
•Cable wrap to secure cable when traveling
•Four-foot cable with PS/2 and USB connector
•400 DPI