X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 64MB 133MHz ECC Par SDRAM DIMM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3079
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Aug 2011 10:51:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 40709
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 year limited Customer Carry-In Exchange.
Long product name IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module:
The short editorial description of IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module
64MB 133 Mhz NP SDRAM ECC DIMM Memory Upgrade

Marketing text IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module

:
The official marketing text of IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module as supplied by the manufacturer
Improve the performance of your new IBM PC 300GL and PC 300PL systems with non-parity (NP) and ECC IBM 133 MHz Synchronous Dynamic Random Access Memory (SDRAM) Unbuffered DIMM memory upgrades. These DIMM offerings let you upgrade standard system memory.
Short summary description IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module:
This short summary of the IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Memory 64MB 133MHz ECC Par SDRAM DIMM, 168-pin DIMM
Long summary description IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module:
This is an auto-generated long summary of IBM Memory 64MB 133MHz ECC Par SDRAM DIMM 133MHz ECC memory module based on the first three specs of the first five spec groups.
IBM Memory 64MB 133MHz ECC Par SDRAM DIMM. Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM. Width: 13.3 cm, Depth: 3.8 mm, Height: 3.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
133 MHz
Memory form factor*
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
168-pin DIMM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
133 mm
Depth
The distance from the front to the back of something.
3.8 mm
Height
The measurement of the product from head to foot or from base to top.
35 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g