X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P8251
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:59:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12438
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 year Limited - customer carry-in exchange
Long product name IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS:
The short editorial description of IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS
Preferred Pro Full-size Keyboard (Pearl White) - Italian 141

Marketing text IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS

:
The official marketing text of IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS as supplied by the manufacturer
The IBM Preferred Pro Full-size Keyboard provides comfort, flexibility, and durability.

Features:

Detachable palm rest for additional comfort and design

Quiet 104-key full-size layout (includes three Microsoft Windows keys)

High quality keys

Two meter cable

PS/2 connector

Euro currency symbol included on appropriate European language keyboards


Short summary description IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS:
This short summary of the IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS data-sheet is auto-generated and uses the product title and the first six key specs.
IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS, PS/2, 10 - 40 °C, PC, 8 - 80%, The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style, 185 x 453 x 34 mm
Long summary description IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS:
This is an auto-generated long summary of IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS based on the first three specs of the first five spec groups.
IBM PEARL WHITE PREFERRED PRO FULLSIZE PS/2 KEYBOARD ITALIANS. Device interface: PS/2. Cable length: 2 m. Keyboard dimensions (WxDxH): 185 x 453 x 34 mm. Compatibility: PC, Minimum system requirements: The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style, Compatible operating systems: This keyboard is compatible with any operating system that works with standard PS/2 style mouse and
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
104
Ergonomics
Cable length
How long the cable is.
2 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
185 x 453 x 34 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style mouse or PC-AT keyboard ports.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
This keyboard is compatible with any operating system that works with standard PS/2 style mouse and keyboard drivers.
Deskbased accessories description
Palm rest
I/O ports
An interface on a device to which you can connect another device.
PS/2
Brand
Image
Product code
Product
Stock
Price from
Lenovo Business Black Preferred Pro USB Keyboard
Lenovo Business Black Preferred Pro USB Keyboard
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
31P7446
USD 18.95
(excl. VAT)
USD 22.74(incl. VAT)
Lenovo Pearl White Preferred Pro Full-size PS/2 Keyboard
Lenovo Pearl White Preferred Pro Full-size PS/2 Keyboard
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
31P7483
 — 
Lenovo IBM Preferred Pro Full Size Keyboard, Dutch
Lenovo IBM Preferred Pro Full Size Keyboard, Dutch
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
25R6979
 —