X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard German Pro Full-size PS 2 Stealth Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P7427
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:03:53
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13824
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 1 year Limited - customer carry-in exchange

Long product name IBM Keyboard German Pro Full-size PS 2 Stealth Black:
The short editorial description of IBM Keyboard German Pro Full-size PS 2 Stealth Black
Preferred Pro Full-size Keyboard (Business Black) - German

Marketing text IBM Keyboard German Pro Full-size PS 2 Stealth Black

:
The official marketing text of IBM Keyboard German Pro Full-size PS 2 Stealth Black as supplied by the manufacturer
The IBM Preferred Pro Full-size Keyboard provides comfort, flexibility, and durability.

Features:

Detachable palm rest for additional comfort and design

Quiet 104-key full-size layout (includes three Microsoft Windows keys)

High quality keys

Two meter cable

PS/2 connector

Euro currency symbol included on appropriate European language keyboards

Short summary description IBM Keyboard German Pro Full-size PS 2 Stealth Black:
This short summary of the IBM Keyboard German Pro Full-size PS 2 Stealth Black data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Keyboard German Pro Full-size PS 2 Stealth Black, PS/2, 10 - 40 °C, 8 - 80%, 185 x 453 x 34 mm, PC, The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style
Long summary description IBM Keyboard German Pro Full-size PS 2 Stealth Black:
This is an auto-generated long summary of IBM Keyboard German Pro Full-size PS 2 Stealth Black based on the first three specs of the first five spec groups.
IBM Keyboard German Pro Full-size PS 2 Stealth Black. Device interface: PS/2. Cable length: 2 m. Keyboard dimensions (WxDxH): 185 x 453 x 34 mm. Compatibility: PC, Minimum system requirements: The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style, Compatible operating systems: This keyboard is compatible with any operating system that works with standard PS/2 style mouse and
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard number of keys
104
Ergonomics
Cable length
How long the cable is.
2 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
185 x 453 x 34 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
The IBM Preferred Pro Full-size Keyboard is supported on IBM or IBM compatible PCs with a PS/2 style mouse or PC-AT keyboard ports.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
This keyboard is compatible with any operating system that works with standard PS/2 style mouse and keyboard drivers.
Deskbased accessories description
Palm rest
I/O ports
An interface on a device to which you can connect another device.
PS/2