Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IL M300 MicroPortable Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P6913
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7444
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 27 Jun 2005
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year Limited - customer carry-in repair (Projector hardware)
Long product name IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector :
The short editorial description of IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector

iLM300 MicroPort. Projector
More>>>

IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector:
The official marketing text of IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector as supplied by the manufacturer
The new IBM iLM300 MicroPortable Data/Video Projector is the ideal solution for your projection needs when traveling. Mobile and corporate customers who demand high-quality presentations and want to make an impact on their audiences will appreciate the quality and affordability of the new iLM300 MicroPortable Data/Video Projector. This ultra compact (lightweight and portable) data/video projector for the global traveler and mobile professional is ideal for mobile projection needs, conference rooms, boardrooms, and classrooms.

Includes carrying case, remote, and all cables required to attach to your PC, DVD, VHS or digital camera using composite connectors
Short summary description IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector:
This short summary of the IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector data-sheet is auto-generated and uses the product title and the first six key specs.
IBM IL M300 MicroPortable Projector, 10 - 35 °C, 10 - 95%, 154 x 195 x 63.6 mm
Long summary description IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector :

IBM IL M300 MicroPortable Projector. Projector brightness: 1100 ANSI lumens. Weight: 1.1 kg. Dimensions (WxDxH): 154 x 195 x 63.6 mm

This is an auto-generated long summary of IBM IL M300 MicroPortable Projector 1100ANSI lumens data projector based on the first three specs of the first five spec groups.
X