X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-sheet drawer for Infoprint 1332
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28P1984
Category :
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
trays & feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13743
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM 500-sheet drawer for Infoprint 1332:
The short editorial description of IBM 500-sheet drawer for Infoprint 1332
500-sheet drawer for Infoprint 1332

Marketing text IBM 500-sheet drawer for Infoprint 1332

:
The official marketing text of IBM 500-sheet drawer for Infoprint 1332 as supplied by the manufacturer
IBM, a company famous for its great quality and high standards, offers a wide range of tested, high-quality and affordable accessories to customize your computing environment for your current and future needs. Feature-rich, they are engineered for worry-free performance in everything from a small-office to a mission-critical campus network environment.
Short summary description IBM 500-sheet drawer for Infoprint 1332:
This short summary of the IBM 500-sheet drawer for Infoprint 1332 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 500-sheet drawer for Infoprint 1332, Transparencies, plain paper, bond paper, Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25 in
Long summary description IBM 500-sheet drawer for Infoprint 1332:
This is an auto-generated long summary of IBM 500-sheet drawer for Infoprint 1332 based on the first three specs of the first five spec groups.
IBM 500-sheet drawer for Infoprint 1332. Maximum capacity: 500 sheets. Media types supported: Transparencies, plain paper, bond paper, Media size (tray 1): Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25 in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum capacity
Maximum number of sheets.
500 sheets
Media formats
Media types supported
The types of media which can be used with this product.
Transparencies, plain paper, bond paper
Media size (tray 1)
Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25 in), JIS B5 (7.17 in x 10.12 in)