X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25R6906
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:06:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11042
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive:
The short editorial description of IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive
BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive for HS20/JS20 and TotalStorage DS300/400

Marketing text IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive

:
The official marketing text of IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive as supplied by the manufacturer
This hard disk drive (HDD) option is a high-density, 2.5-inch, slim-high EIDE HDD. This 5400rpm ATA-100 HDD is installed directly on one of the IBM eServer BladeCenter HS20 blade IDE connectors to support internal data storage solutions up to 80GB.
Short summary description IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive:
This short summary of the IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive, Ultra-ATA/133
Long summary description IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive:
This is an auto-generated long summary of IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive based on the first three specs of the first five spec groups.
IBM BladeCenter 40GB 5400-rpm ATA-100 IDE hard disk drive. Hard drive capacity: 40 GB, Hard drive interface: Ultra-ATA/133, Hard drive speed: 5400 RPM. Drive device, transfer rate: 100 MB/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/133
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Hard drive
Hard disk average seek time
12 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.6 ms
Other features
Internal
The product is built in.
Yes
Drive device, transfer rate
100 MB/s