X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TotalStorage SAN Fabric Switch Model H08
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22R1075
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13632
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: One year Limited warranty.
Long product name IBM TotalStorage SAN Fabric Switch Model H08 Managed:
The short editorial description of IBM TotalStorage SAN Fabric Switch Model H08 Managed
TotalStorage SAN Fabric Switch Model H08

Marketing text IBM TotalStorage SAN Fabric Switch Model H08 Managed

:
The official marketing text of IBM TotalStorage SAN Fabric Switch Model H08 Managed as supplied by the manufacturer
This IBM TotalStorage SAN Switch option is designed for entry-level SAN applications with eight Fibre Channel ports, four shortwave fibre optic transceivers, a single fixed power supply, rack-mounted Power Distribution Unit jumper cord and fans in 1U rack height. The base switch function supports one connection to one other IBM TotalStorage SAN Switch in a two-switch fabric, as well as support for optional full- fabric activation. It is designed to deliver next-generation performance and function for Fibre Channel storage area networks.

Features & Benefits:

- 1Gb and 2Gb per second autosensing capability
- Full forward- and backward-compatibility with other members of the IBM TotalStorage SAN Switch family
- Improved affordability and ease of management
- Additional optional functions include Fabric Manager V4 maximum supported domains; Remote Switch Activation; Extended Fabric Activation; Performance Bundle Activation; and Advanced Security Activation.
Short summary description IBM TotalStorage SAN Fabric Switch Model H08 Managed:
This short summary of the IBM TotalStorage SAN Fabric Switch Model H08 Managed data-sheet is auto-generated and uses the product title and the first six key specs.
IBM TotalStorage SAN Fabric Switch Model H08, Managed, 429 x 307 x 43 mm, 10 - 40 °C, 20 - 85%, Fibre Channel
Long summary description IBM TotalStorage SAN Fabric Switch Model H08 Managed:
This is an auto-generated long summary of IBM TotalStorage SAN Fabric Switch Model H08 Managed based on the first three specs of the first five spec groups.
IBM TotalStorage SAN Fabric Switch Model H08. Switch type: Managed. Maximum data transfer rate: 2.12 Gbit/s. Data link protocols: Fibre Channel. Weight: 3.7 kg. Dimensions (WxDxH): 429 x 307 x 43 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Management features
Switch type*
What switch device has, managed or unmanaged.
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity*
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
Maximum data transfer rate
2.12 Gbit/s
Protocols
Data link protocols
Fibre Channel
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
429 x 307 x 43 mm
Slot type
SFP (mini-GBIC)