X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
McDATA Sphereon 4300 Fabric Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22R0851
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:05:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9174
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name IBM McDATA Sphereon 4300 Fabric Switch:
The short editorial description of IBM McDATA Sphereon 4300 Fabric Switch
McDATA Sphereon 4300 Fabric Switch

Marketing text IBM McDATA Sphereon 4300 Fabric Switch

:
The official marketing text of IBM McDATA Sphereon 4300 Fabric Switch as supplied by the manufacturer
McDATA Sphereon™ 4300 Fabric Switch (2034-212) is a 12-port, 2Gigabit per second (Gbps), scalable and affordable entry fabric switch for IBM TotalStorage FAStT and LTO SAN requirements. It is based upon McDATA 4500 Fabric Switch technology and designed to provide an affordable, scalable and simple to manage fabric switch.

The McDATA 4300 is designed to provide high availability advanced technology with a minimum number of components and concurrent firmware activation. High-density packaging and small form factor pluggable (SFP) transceivers provide 12-ports in 1U high rack space.

• SAN fabric simplification with up to 50% fewer device connections, ISL links and switches to manage than with 1Gbps Fabric Switches.
• 1 and 2Gbps throughput provides a future ready SAN infrastructure.
• "Connectivity on demand" simplifies management and enables a customer buy and grow strategy.
• McDATA Flexport technology provides scalable switch upgrades in 4-port increments, without fabric disruption.
• Reduced power and cooling and improved port density can provide significant savings.
• SFP optical transceivers and LC connectors offers up to 50% more connectivity per rack height.
Short summary description IBM McDATA Sphereon 4300 Fabric Switch:
This short summary of the IBM McDATA Sphereon 4300 Fabric Switch data-sheet is auto-generated and uses the product title and the first six key specs.
IBM McDATA Sphereon 4300 Fabric Switch, UNIX-based servers and Interl-based servers, 4 - 40 °C, 8 - 80%, 431 x 444 x 44 mm
Long summary description IBM McDATA Sphereon 4300 Fabric Switch:
This is an auto-generated long summary of IBM McDATA Sphereon 4300 Fabric Switch based on the first three specs of the first five spec groups.
IBM McDATA Sphereon 4300 Fabric Switch. Maximum data transfer rate: 2 Gbit/s. Compatibility: UNIX-based servers and Interl-based servers. Weight: 9.1 kg. Dimensions (WxDxH): 431 x 444 x 44 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
Maximum data transfer rate
2 Gbit/s
System requirements
Compatibility
The other products, software and hardware this product can be used with.
UNIX-based servers and Interl-based servers
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
4 - 40°C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
431 x 444 x 44 mm