X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9 Micron Fibre Cable 31 m, singlemode, LC/LC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22R0488
Category :
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28075
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC:
The short editorial description of IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC
9 Micron Fibre Cable 31 m, singlemode, LC/LC

Marketing text IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC

:
The official marketing text of IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC as supplied by the manufacturer
As a global leader in the PC market, IBM develops, manufactures and markets cutting-edge, reliable, high-quality PC products and value-added professional services that provide customers around the world with smarter ways to be productive and competitive.
Short summary description IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC:
This short summary of the IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC, 1 x LC single mode (F), 1 x LC single mode (M)
Long summary description IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC:
This is an auto-generated long summary of IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC based on the first three specs of the first five spec groups.
IBM 9 Micron Fibre Cable 31 m, singlemode, LC/LC. Cable length: 31 m. Connector(s): 1 x LC single mode (F), 1 x LC single mode (M)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Cable length*
How long the cable is.
31 m
Other features
Connector(s)
1 x LC single mode (F), 1 x LC single mode (M)
Core / cladding diameter
9