X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB NP DDR SDRAM UDIMM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9271
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 14:27:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12844
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: Three years Customer Replaceable Unit.
Long product name IBM 128MB NP DDR SDRAM UDIMM ECC memory module:
The short editorial description of IBM 128MB NP DDR SDRAM UDIMM ECC memory module
128MB NP DDR SDRAM UDIMM PC3200 CL3 NS (MSD)

Marketing text IBM 128MB NP DDR SDRAM UDIMM ECC memory module

:
The official marketing text of IBM 128MB NP DDR SDRAM UDIMM ECC memory module as supplied by the manufacturer
Fast Double Data Rate PC3200 memory offers data transfer rates up to 3200MB/sec to help you get more out of demanding applications. Adding more IBM memory is one of the most cost-effective ways to help boost overall system performance, allowing more multi-tasking which saves time and hassle.

Features & Benefits:

• PC3200 DDR memory technology enables up to three times the memory performance of traditional SDRAM, with data transfer rates up to 3200MB/sec
• Compatible with 800MHz Front Side Bus (FSB) desktop PC systems, including IBM ThinkCentre M, A and S series. Note that IBM PC3200 DDR modules are not supported on 533MHz FSB systems
• One stop responsibility and accountability:
- IBM testing ensures compatibility with IBM systems
- Only IBM memory will assume IBM system limited warranty
- Strict IBM memory requirements and review of manufacturing processes delivers world respected IBM quality
- Backed by renowned IBM Service and Support
• PC3200 DDR modules can be mixed with PC2700 DDR modules in an 800MHz FSB system, but will default to the lower speed
Short summary description IBM 128MB NP DDR SDRAM UDIMM ECC memory module:
This short summary of the IBM 128MB NP DDR SDRAM UDIMM ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 128MB NP DDR SDRAM UDIMM, 184-pin DIMM, 0 - 65 °C, 10 - 90%, Up to 3200MB/sec
Long summary description IBM 128MB NP DDR SDRAM UDIMM ECC memory module:
This is an auto-generated long summary of IBM 128MB NP DDR SDRAM UDIMM ECC memory module based on the first three specs of the first five spec groups.
IBM 128MB NP DDR SDRAM UDIMM. Memory form factor: 184-pin DIMM. Width: 13.4 cm, Depth: 3.6 cm, Height: 4 mm. Supported data transfer rates: Up to 3200MB/sec
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Memory form factor*
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
184-pin DIMM
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
3
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 65°C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
134 mm
Depth
The distance from the front to the back of something.
36 mm
Height
The measurement of the product from head to foot or from base to top.
4 mm
Other features
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Up to 3200MB/sec