Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced 8x 4x/24x Max CD-RW Ultrabay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9101
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18085
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Carry-in Exchange.
Long product name IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive :
The short editorial description of IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive

2000 drive tbv TP
More>>>

IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive:
The official marketing text of IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive as supplied by the manufacturer
Take advantage of this super-fast advance in removable and portable storage. With approximately 650MB of recordable capacity, this CD-RW drive lets you record huge files. The triple function drive can operate as a regular CD-ROM or function in write (CD-R) and rewrite (CD-RW) modes. The write and rewrite modes make the drive perfect for backing up files---especially larger ones with extensive graphics or audio and video---or for sharing information with others. To minimize CD recording errors this drives supports buffer underrun technology. And, with the new simplified recording software included with your drive, you'll find making CDs quicker and easier than you might have expected. This CD-RW drive is designed to fit in the Ultrabay 2000 modular bay of our ThinkPad notebooks, the ThinkPad Dock, IBM Portable Drive Bay 2000 and UltraBase X2 media slice.

Features & Benefits:

• Large storage capacity--- up to 650 MB using most standard CD-R or CD-RW media allows you to store multimedia, graphics, pictures, and data on a single disc
• Backwards capability to many popular disc formats including: CD-ROM (read only), CD-R (write once) and CD-RW (write many).
• Improved productivity--- speedy 4X (when writing to CD-RW media)/8X (when writing on CD-R media)/24X data transfer rate when reading CD-ROM, CD-R and CD-RW media.
•Includes easy to use Veritas RecordNow CD and DLA recording software.
Short summary description IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive:
This short summary of the IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay, 2 MB, 8x, 4x, 24x, 180 ms, 15 - 85%
Long summary description IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive :

IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay. Drive device, buffer size: 2 MB. CD write speed: 8x, CD rewrite speed: 4x. CD read speed: 24x. Access time: 180 ms. Weight: 180 g

This is an auto-generated long summary of IBM Enhanced 8x 4x/24x Max CD-RW Ultrabay Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
8x
CD rewrite speed
4x
Reading speed
CD read speed *
24x
Access time
Access time
180 ms
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 52 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Other features
Media types supported
The types of media which can be used with this product.
Video CD, CD-ROM, CD-R, Photo CD, CD-Text, CD-RW, CD-I, CD Enhanced, CD-Extra, CD-Audio
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
128 x 129 x 13 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 95 -Microsoft Windows 98 -Microsoft Windows Me -Microsoft Windows NT 4.0 -Microsoft Windows 2000 -Microsoft Windows XP
Total storage capacity
The total amount of data that can be stored on the device.
0.650 GB
Country Distributor
Danmark 1 distributor(s)
X