X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P6550
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10705
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name IBM modem:
The short editorial description of IBM modem
IBM V.90 Data Fax Win Modem

Marketing text IBM modem

:
The official marketing text of IBM modem as supplied by the manufacturer
The IBM V.90 Data/Fax Win Modem offers an affordable alternative to controller-based modem designs. It includes both a low-profile bracket and standard bracket. The modem ships with the standard bracket installed.


This modem operates in Windows environments for use in systems with PCI 2.2-compliant slots and a minimum 133 MHz Pentium-Class processor. High-speed Internet access and fax are the primary applications for this product. Device driver software is included.

Short summary description IBM modem:
This short summary of the IBM modem data-sheet is auto-generated and uses the product title and the first six key specs.
IBM modem, Internal, EIA 578 Class 1, ITU-T V.17, ITU-T V.21, ITU-T V.27ter, ITU-T V.29, 133 x 20 x 80 mm
Long summary description IBM modem:
This is an auto-generated long summary of IBM modem based on the first three specs of the first five spec groups.
IBM modem. Modem speed: 56 Kbit/s, Type: Internal. Data link protocols: EIA 578 Class 1, ITU-T V.17, ITU-T V.21, ITU-T V.27ter, ITU-T V.29. Dimensions (WxDxH): 133 x 20 x 80 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
Internal
Protocols
Data link protocols
EIA 578 Class 1, ITU-T V.17, ITU-T V.21, ITU-T V.27ter, ITU-T V.29
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
133 x 20 x 80 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95//95 OSR2/98/ME/2000/NT 4.0