X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P5205
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 00:57:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7615
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year Limited - customer carry-in exchange.
Long product name IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III:
The short editorial description of IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III
IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III

Marketing text IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III

:
The official marketing text of IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III as supplied by the manufacturer
• Preset and labeled buttons for Internet access and e-mail
• Color-coded buttons which can be customized to start applications, open files, or access Web sites
• Label printing application to update buttons as they are changed
• Audio and CD control buttons including mute, play, and pause
• Browser forward/back buttons for moving through the Internet
• USB connection
• Removable palm rest
• 2 port USB Hub
• Many of the Rapid Access Buttons are programmed to popular functions:
-Internet page back
-Play/pause CD
-Volume up and down
-Mute sound
-Track forward and backward
-E-mail
-Internet page forward
• The Rapid Access III USB Keyboard with Hub is perfect for customers who need fast access keys" that allow users to immediately access commonly used applications and functions. Six of the color-coded buttono applications and added convenience to programs. This 104-key desktop PC keyboard has 16 added special function buttons. The Rapid Access Buttons are "hot ks are customizable by the customer through a simple software interface that comes with the keyboard.
• This stylish keyboard is available in pearl white and Business Black and in many major languages. It is compatible with USB interfaces.
Short summary description IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III:
This short summary of the IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III data-sheet is auto-generated and uses the product title and the first six key specs.
IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III, USB, 10 - 40 °C, PC, Black, 8 - 80%, 406 x 190 x 51 mm
Long summary description IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III:
This is an auto-generated long summary of IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III based on the first three specs of the first five spec groups.
IBM KEYBOARD S.-ARABIC 104-KEY STEALTH BLACK RAPID ACCESS III. Device interface: USB. Colour of product: Black. Keyboard dimensions (WxDxH): 406 x 190 x 51 mm. Compatibility: PC, Compatible operating systems: -Microsoft Windows XP -Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows 98
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
104
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Internal
The product is built in.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
406 x 190 x 51 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows XP
-Microsoft Windows 2000
-Microsoft Windows Me
-Microsoft Windows 98