X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P5199
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:53:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7458
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 1 year Limited - customer carry-in exchange

Long product name IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB:
The short editorial description of IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB
Rapid Access III USB Keyboard w/Hub (SB)Swed/Finn

Marketing text IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB

:
The official marketing text of IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB as supplied by the manufacturer
The Rapid Access III USB Keyboard with Hub is perfect for customers who need fast access keys" that allow users to immediately access commonly used applications and functions. Six of the color-coded buttono applications and added convenience to programs. This 104-key desktop PC keyboard has 16 added special function buttons. The Rapid Access Buttons are "hot ks are customizable by the customer through a simple software interface that comes with the keyboard.

This stylish keyboard is available in pearl white and Business Black and in many major languages. It is compatible with USB interfaces.

Short summary description IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB:
This short summary of the IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB, USB, 10 - 40 °C, 8 - 80%, 190 x 406.4 x 50.8 mm, PC, IBM-compatible desktop or notebook system USB port
Long summary description IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB:
This is an auto-generated long summary of IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB based on the first three specs of the first five spec groups.
IBM KEYBOARD Sweden 104-KEY STEALTH BLACK RAPID ACCES III USB. Device interface: USB. Keyboard dimensions (WxDxH): 190 x 406.4 x 50.8 mm. Compatibility: PC, Minimum system requirements: IBM-compatible desktop or notebook system USB port , Compatible operating systems: Microsoft Windows XP Microsoft Windows 2000 Microsoft Windows Me Microsoft Windows 98
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
104
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
190 x 406.4 x 50.8 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
IBM-compatible desktop or notebook system
USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP
Microsoft Windows 2000
Microsoft Windows Me
Microsoft Windows 98
Peripheral/ interface devices
2 Port USB Hub
Deskbased accessories description
Palm rest
I/O ports
An interface on a device to which you can connect another device.
USB