Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard and Mouse Kit UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P5178
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13270
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Limited - customer carry-in exchange.
Long product name IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard :
The short editorial description of IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard

IBM Wireless Keyboard and Mouse Kit UK zwart
More>>>

IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard:
The official marketing text of IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard as supplied by the manufacturer
The Wireless Keyboard and Mouse Kit offers fast wireless access to specific applications. The 105-key, wireless, Business Black PC keyboard has 16 color-coded, special function buttons (Rapid Access Buttons) for immediate access to commonly used applications and programs. Six of the buttons can be customized through a simple software interface included with the keyboard. Nine of the Rapid Access Buttons are programmed to the following popular functions:

• Internet page forward and back
• Play, pause, and stop CD
• Volume up and down
• Mute sound
• Track forward and back

The wireless ScrollPoint, three-button traditional mouse includes a force-sensing stick to control scrolling and other functions.
Short summary description IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard:
This short summary of the IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Wireless Keyboard and Mouse Kit UK, RF Wireless, ScrollPoint mouse, Black, alkaline AAA, 10 - 50 °C, 8 - 80%
Long summary description IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard :

IBM Wireless Keyboard and Mouse Kit UK. Device interface: RF Wireless, Pointing device: ScrollPoint mouse. Colour of product: Black. Battery type: alkaline AAA. Keyboard dimensions (WxDxH): 406 x 190 x 51 mm. Compatibility: PC, Compatible operating systems: -Microsoft Windows 98 -Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows XP

This is an auto-generated long summary of IBM Wireless Keyboard and Mouse Kit UK RF Wireless Black keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Pointing device *
ScrollPoint mouse
Keyboard number of keys
105
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
alkaline AAA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
406 x 190 x 51 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 98 -Microsoft Windows 2000 -Microsoft Windows Me -Microsoft Windows XP
X