X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50-Pass 4mm Cleaning Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21F8763
Category :
Materials used for cleaning.
cleaning media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jan 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:13:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 46284
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-01-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM 50-Pass 4mm Cleaning Cartridge:
The short editorial description of IBM 50-Pass 4mm Cleaning Cartridge
50-Pass 4mm Cleaning Cartridge

Marketing text IBM 50-Pass 4mm Cleaning Cartridge

:
The official marketing text of IBM 50-Pass 4mm Cleaning Cartridge as supplied by the manufacturer
IBM 4mm data cartridges are precision manufactured to tight specifications, assuring consistent high quality and reliability. Each cartridge comes with IBM's lifetime limited warranty.
Short summary description IBM 50-Pass 4mm Cleaning Cartridge:
This short summary of the IBM 50-Pass 4mm Cleaning Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 50-Pass 4mm Cleaning Cartridge, 5 - 32 °C, 5 - 45 °C, 20 - 80%
Long summary description IBM 50-Pass 4mm Cleaning Cartridge:
This is an auto-generated long summary of IBM 50-Pass 4mm Cleaning Cartridge based on the first three specs of the first five spec groups.
IBM 50-Pass 4mm Cleaning Cartridge
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 32°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 45°C
Technical details
Tape size
The tape format or supported tape formats by equipment.
4 mm
Compatibility
The other products, software and hardware this product can be used with.
DDS
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 10.5 x 73 mm
Number of cleanings
50