Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21F8754
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Feb 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15277
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-02-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB :
The short editorial description of IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB

4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB
More>>>

IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB:
The official marketing text of IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB as supplied by the manufacturer
IBM-certified quality
IBM 4mm data cartridges are precision manufactured to tight specifications, assuring consistent high quality and reliability. Each cartridge comes with IBM's lifetime limited warranty.

Storage technology leadership
All IBM media products reflect the high standards of a leader in media and storage-drive technology. As a Total Storage Solution Provider, IBM developed many of the storage technologies used today and we continue to set media standards.

The IBM value proposition
IBM quality, support and performance certification combine to make IBM a media value leader in 4mm storage products.
Short summary description IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB:
This short summary of the IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB, 4 GB, 0.233 Mbit/s, 20 - 80%, 40 - 60%, 4 mm, 90 m
Long summary description IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB :

IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB. Compressed capacity: 4 GB. Data transfer rate: 0.233 Mbit/s. Tape size: 4 mm, Tape length: 90 m. Total storage capacity: 2 GB

This is an auto-generated long summary of IBM 4mm data cartridge DDS1 certified, 90 meter, 2GB/4GB based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
4 GB
Data transmission
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
0.233 Mbit/s
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
40 - 60%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
4 mm
Tape length
How long the tape is.
90 m
Other features
Total storage capacity
The total amount of data that can be stored on the device.
2 GB
Country Distributor
Australia 1 distributor(s)
X