X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium Tape Library 3582 Model L23
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18P9214
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:55:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23387
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name IBM Ultrium Tape Library 3582 Model L23:
The short editorial description of IBM Ultrium Tape Library 3582 Model L23
Ultrium Tape Library 3582 with Ultrium 2 LVD Tape Drive with EU1 power cord 13F9979

Marketing text IBM Ultrium Tape Library 3582 Model L23

:
The official marketing text of IBM Ultrium Tape Library 3582 Model L23 as supplied by the manufacturer
The Ultrium Tape Library 3582 Model L23 is an excellent choice if you are:
- Experiencing growth in online storage requirements
- Considering an entry tape automation solution for your data storage needs
- Considering an Ultrium tape solution

The Ultrium Tape Library 3582 Model L23 contains one or two IBM LTO Ultrium 2 Tape Drives. The Ultrium Tape Library contains 23 cartridge slots and a one-slot I/O station providing a native library capacity of up to 4.8 TB (9.6 TB with 2:1 compression). Single-drive units can be upgraded to accommodate two drives.
Short summary description IBM Ultrium Tape Library 3582 Model L23:
This short summary of the IBM Ultrium Tape Library 3582 Model L23 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Ultrium Tape Library 3582 Model L23, LTO Ultrium 2, AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE L, 100-240 VAC, 50/60 Hz, 20 - 80%, 10 - 38 °C, 455 x 654 x 194 mm
Long summary description IBM Ultrium Tape Library 3582 Model L23:
This is an auto-generated long summary of IBM Ultrium Tape Library 3582 Model L23 based on the first three specs of the first five spec groups.
IBM Ultrium Tape Library 3582 Model L23. Native capacity: 4800 GB, Compressed capacity: 9600 GB, Media types supported: LTO Ultrium 2. Power requirements: 100-240 VAC, 50/60 Hz. Dimensions (WxDxH): 455 x 654 x 194 mm, Weight: 30.3 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Native capacity*
Actual medium capacity without applying compression.
4800 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
9600 GB
Media types supported
The types of media which can be used with this product.
LTO Ultrium 2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE Linux
Power
Power requirements
100-240 VAC, 50/60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 38°C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
455 x 654 x 194 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30.3 kg
Other features
Storage media capacity
How much data can be stored by the product.
24 x 200GB