X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS400 (single controller) (17001RS) Open Bay
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13N1848
Category :
Group of two or more hard discs used to increase performance and enables fault tolerance.
disk arrays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:39:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12219
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name IBM DS400 (single controller) (17001RS) Open Bay:
The short editorial description of IBM DS400 (single controller) (17001RS) Open Bay
DS400 (single controller) (17001RS) Open Bay

Marketing text IBM DS400 (single controller) (17001RS) Open Bay

:
The official marketing text of IBM DS400 (single controller) (17001RS) Open Bay as supplied by the manufacturer
The IBM® TotalStorage® DS400 featuring 2Gb Fibre Channel host connection, is an entry-level, cost effective workgroup SAN storage for IBM eServer® xSeries® and BladeCenterTM servers. Designed to deliver advanced functionality at a breakthrough price, the DS400 provides an exceptional solution for workgroup storage applications, such as e-mail, file, print and Web servers, as well as collaborative databases. Select configurations of the DS400 are part of the IBM Express portfolio, designed, developed, and priced to meet the specific needs of mid-sized businesses.
Short summary description IBM DS400 (single controller) (17001RS) Open Bay:
This short summary of the IBM DS400 (single controller) (17001RS) Open Bay data-sheet is auto-generated and uses the product title and the first six key specs.
IBM DS400 (single controller) (17001RS) Open Bay, Rack (3U), 10 - 32 °C, 8 - 80%, Host: 2Gb FC; Drive: Ultra320 SCSI, 442 x 575 x 128 mm
Long summary description IBM DS400 (single controller) (17001RS) Open Bay:
This is an auto-generated long summary of IBM DS400 (single controller) (17001RS) Open Bay based on the first three specs of the first five spec groups.
IBM DS400 (single controller) (17001RS) Open Bay. Native capacity: 5800 GB. Chassis type: Rack (3U). Weight: 24 kg. Interface: Host: 2Gb FC; Drive: Ultra320 SCSI, Dimensions (WxDxH): 442 x 575 x 128 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Native capacity
Actual medium capacity without applying compression.
5800 GB
Hard disk drive type
Supports 36,73 & 146GB 10K and also 36, 73GB 15K Ultra320 SCSI drives
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Rack (3U)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32°C
Operating relative humidity (H-H)
8 - 80%
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Host: 2Gb FC; Drive: Ultra320 SCSI
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 575 x 128 mm
I/O ports
An interface on a device to which you can connect another device.
2x 2Gb FC Ports per Controller