X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eServer 325 OpteronTM Processor Model 248
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13N0706
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:12:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11304
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name IBM eServer 325 OpteronTM Processor Model 248:
The short editorial description of IBM eServer 325 OpteronTM Processor Model 248
eServer 325 OpteronTM Processor Model 248

Marketing text IBM eServer 325 OpteronTM Processor Model 248

:
The official marketing text of IBM eServer 325 OpteronTM Processor Model 248 as supplied by the manufacturer
This AMD Opteron processor option provides a highly scalable architecture that delivers next-generation performance as well as a flexible upgrade path from 32- to 64-bit computing. With a single architecture designed to meet current and future business needs, the AMD Opteron processor can help to minimize the integration complexities presented by current business environments and answer future business growth needs.
Short summary description IBM eServer 325 OpteronTM Processor Model 248:
This short summary of the IBM eServer 325 OpteronTM Processor Model 248 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer 325 OpteronTM Processor Model 248, AMD Opteron, L2
Long summary description IBM eServer 325 OpteronTM Processor Model 248:
This is an auto-generated long summary of IBM eServer 325 OpteronTM Processor Model 248 based on the first three specs of the first five spec groups.
IBM eServer 325 OpteronTM Processor Model 248. Processor family: AMD Opteron, Processor frequency: 2.2 GHz, Processor cache: 1 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Opteron
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor
Processor model *
The model number for the processor in a computer.
248
Processor cache
1 MB
Processor cache type
L2