Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM PC CARD MODEM WITH GSM 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC CARD MODEM WITH GSM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10L7312
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9784
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year limited Customer Carry-In Exchange
Long product name IBM PC CARD MODEM WITH GSM 56Kbit/s modem :
The short editorial description of IBM PC CARD MODEM WITH GSM 56Kbit/s modem

PC CARD MODEM WITH GSM 56K AUSTRIA
More>>>

IBM PC CARD MODEM WITH GSM 56Kbit/s modem:
The official marketing text of IBM PC CARD MODEM WITH GSM 56Kbit/s modem as supplied by the manufacturer
The IBM International PC Card Modem with GSM capability combines ITU-T standard analog data/fax modem functions and digital GSM cellular capability in one PCMCIA card. In addition to V.34 data and V.17 fax standard support, the modem also includes K56 protocol. The GSM capability is available through the purchase of an upgrade pack for any of the supported GSM cellular phones.
Short summary description IBM PC CARD MODEM WITH GSM 56Kbit/s modem:
This short summary of the IBM PC CARD MODEM WITH GSM 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
IBM PC CARD MODEM WITH GSM, 56 Kbit/s, ITU-T V.17, ITU-T V.21, ITU-T V.22, ITU-T V.22bis, ITU-T V.23, ITU-T V.27ter, ITU-T V.29, ITU-T V.32, 54 x 85 x 5 mm
Long summary description IBM PC CARD MODEM WITH GSM 56Kbit/s modem :

IBM PC CARD MODEM WITH GSM. Modem speed: 56 Kbit/s. Data link protocols: ITU-T V.17, ITU-T V.21, ITU-T V.22, ITU-T V.22bis, ITU-T V.23, ITU-T V.27ter, ITU-T V.29, ITU-T V.32. Dimensions (WxDxH): 54 x 85 x 5 mm

This is an auto-generated long summary of IBM PC CARD MODEM WITH GSM 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Protocols
Data link protocols
ITU-T V.17, ITU-T V.21, ITU-T V.22, ITU-T V.22bis, ITU-T V.23, ITU-T V.27ter, ITU-T V.29, ITU-T V.32, ITU-T V.32bis, ITU-T V.34 annex, ITU-T V.34, PPPV.110/X.25
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 85 x 5 mm
Technical details
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95, Windows NT 4.0, Windows 3.11
X