Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM PREFERRED USB KEYBOARD USB keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PREFERRED USB KEYBOARD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K3844
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12172
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Limited - customer carry-in exchange
Long product name IBM PREFERRED USB KEYBOARD USB keyboard :
The short editorial description of IBM PREFERRED USB KEYBOARD USB keyboard

Preferred USB Keyboard with 2 Port USB Hub, Swedish and Finnish
More>>>

IBM PREFERRED USB KEYBOARD USB keyboard:
The official marketing text of IBM PREFERRED USB KEYBOARD USB keyboard as supplied by the manufacturer
The IBM Preferred USB Keyboard with 2 Port USB Hub continues IBM's tradition of keyboards designed with durability and with just the right feel. Solid construction houses 106 quiet keys, including three Microsoft Windows keys and Internet forward and back buttons. The Preferred USB Keyboard also features a detachable palm rest, adjustable tilt, and two-meter cable for greater flexibility and comfort. Thekeyboard is available in pearl white and Business Blackin many major languages.
Short summary description IBM PREFERRED USB KEYBOARD USB keyboard:
This short summary of the IBM PREFERRED USB KEYBOARD USB keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
IBM PREFERRED USB KEYBOARD, USB, 2 m, 10 - 40 °C, 8 - 80%, 162 x 454 x 37 mm, PC
Long summary description IBM PREFERRED USB KEYBOARD USB keyboard :

IBM PREFERRED USB KEYBOARD. Device interface: USB. Cable length: 2 m. Keyboard dimensions (WxDxH): 162 x 454 x 37 mm. Compatibility: PC, Minimum system requirements: The IBM Preferred USB Keyboard with 2 Port USB Hub is supported on IBM or IBM-compatible PCs with..., Compatible operating systems: Microsoft Windows 98 Microsoft Windows 2000 Microsoft Windows Millennium

This is an auto-generated long summary of IBM PREFERRED USB KEYBOARD USB keyboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
106
Ergonomics
Cable length
How long the cable is.
2 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
162 x 454 x 37 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
The IBM Preferred USB Keyboard with 2 Port USB Hub is supported on IBM or IBM-compatible PCs with a USB Port.
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 Microsoft Windows 2000 Microsoft Windows Millennium
Peripheral/ interface devices
2 Port USB Hub
Deskbased accessories description
Palm rest
I/O ports
An interface on a device to which you can connect another device.
USB
X