Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pentium III 1000MHz for xSeries
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0053
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44055
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 31 Mar 2017 15:16:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor :
The short editorial description of IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor

Pentium III 1000MHz for xSeries
More>>>

IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor:
The official marketing text of IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor as supplied by the manufacturer
Pentium III processor is the tool youll want to make the Net come alive in your PC. The Pentium III adds new enhancements designed to increase the performance of 3D graphics, audio, and multimedia software. The Intel Pentium III processor offers great performance for todays and tomorrows applications, as well as quality, reliability, and compatibility from the worlds leading microprocessor company.

Unleash the full multimedia capabilities of your with the Pentium III processor - including full-screen, full-motion video and realistic graphics for an enhanced, exciting Internet experience. The Pentium III processor sets a new baseline for high-performance business desktop computing, and is also available for entry-level workstations and servers.
Short summary description IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor:
This short summary of the IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Pentium III 1000MHz for xSeries, Intel Pentium 4, 1 GHz, 0.256 MB, L2
Long summary description IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor :

IBM Pentium III 1000MHz for xSeries. Processor family: Intel Pentium 4, Processor frequency: 1 GHz, Processor cache: 0.256 MB

This is an auto-generated long summary of IBM Pentium III 1000MHz for xSeries 1GHz 0.256MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor
Processor cache
0.256 MB
Processor cache type
L2
X