Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Alpha Carrying Case

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alpha Carrying Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09N4171
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7958
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 27 Jun 2005
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Alpha Carrying Case :
The short editorial description of IBM Alpha Carrying Case

TP Alpha Carry Case
More>>>

IBM Alpha Carrying Case:
The official marketing text of IBM Alpha Carrying Case as supplied by the manufacturer
ThinkPad Alpha carry cases transport and protect your ThinkPad notebook computers. ThinkPad carry cases provide the storage and features needed to create a mobile office: carry peripheral equipment like an adapter, a second battery, or an external drive; have writing pads, a calculator, or a personal digital assistant (PDA) handy anywhere; organize files in large folders. The Alpha Carry Case is a great value for the mobile user.

• Comfortable handles and adjustable and detachable shoulder straps - For comfortable travel
• Lockable notebook compartment - For added security
Short summary description IBM Alpha Carrying Case:
This short summary of the IBM Alpha Carrying Case data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Alpha Carrying Case
Long summary description IBM Alpha Carrying Case :

IBM Alpha Carrying Case. Width: 34.5 cm, Depth: 6 cm, Height: 28 cm

This is an auto-generated long summary of IBM Alpha Carrying Case based on the first three specs of the first five spec groups.
X