X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09N3606
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 25082
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name IBM modem:
The short editorial description of IBM modem
INTERNATIONAL ISDN PC CARD PC T20 A20M 120P I1200 I14X9 NS (PC)

Marketing text IBM modem

:
The official marketing text of IBM modem as supplied by the manufacturer
The IBM International ISDN PC Card is a credit-card-sized passive PC card with an S/T interface that connects to the ISDN basic rate interface. The kit features a full-function ISDN adapter, instructions, and software. The controller is integrated in the PC automatically, thus eliminating the need to configure interrupts or the I/O address. Its thin format and low power consumption make it convenient to use in laptop and notebook computers.
Short summary description IBM modem:
This short summary of the IBM modem data-sheet is auto-generated and uses the product title and the first six key specs.
IBM modem, ISDN, Internal, EIA 578 Class 1, HDLC, ISDN, ITU-T V.17, ITU-T V.21 Ch.2, ITU-T V.27ter, ITU-T V.29, Multilink PP V., 0 - 70 °C, 0 - 80%, 54 x 5 x 85.6 mm
Long summary description IBM modem:
This is an auto-generated long summary of IBM modem based on the first three specs of the first five spec groups.
IBM modem. Modem speed: 128 Kbit/s, Interface: ISDN, Type: Internal. Data link protocols: EIA 578 Class 1, HDLC, ISDN, ITU-T V.17, ITU-T V.21 Ch.2, ITU-T V.27ter, ITU-T V.29, Multilink PP V.. Dimensions (WxDxH): 54 x 5 x 85.6 mm. Built-in processor: Intel Pentium 133 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
ISDN
Type
Characteristics of the device.
Internal
Protocols
Data link protocols
EIA 578 Class 1, HDLC, ISDN, ITU-T V.17, ITU-T V.21 Ch.2, ITU-T V.27ter, ITU-T V.29, Multilink PP V.120, Multilink PPPV.110/X.25, PPP, T.30 EIA/TIA 578 Class 1, X.25
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70°C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 5 x 85.6 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 9x/2000/NT 4.0/OS 2 Warp 4/Linux
Processor
Built-in processor
Intel Pentium 133 MHz