Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULTRABAY 2000 LS-240 SUPER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K9616
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
floppy drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15488
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI) :
The short editorial description of IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI)

ULTRABAY 2000 LS-240 SUPER DISK NS (MSD)
More>>>

IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI):
The official marketing text of IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI) as supplied by the manufacturer
Enjoy increased data storage capacity for your ThinkPad(R) A, T, and X Series with the new ThinkPad SuperDisk (LS-240) Ultrabay 2000 Drive. The ThinkPad SuperDisk (LS-240) Ultrabay 2000 Drive offers twice the capacity of the existing LS-120 drive when using new SuperDisk LS-240 media. This new drive slides easily into the Ultrabay 2000, ThinkPad Dock, UltraBase X2 media slice, and the IBM Portable Drive Bay 2000. The LS-240 drive is read/write backward compatible with 720 KB, 1.44 MB, and LS-120 media and delivers up to 20 times the performance (data transfer rate) of a standard 1.44 MB diskette drive.

Features & Benefits:

• 240 MB capacity using standard LS-240 media, 120 MB capacity using standard LS-120 media give you the capacity to store multimedia, graphics, pictures, and data on one single SuperDisk diskette quickly and easily
• Backward read/write compatibility with industry standard LS-120, 1.44MB, or 720K diskettes offers the flexibility to choose either standard 1.44MB diskette media or SuperDisk media for read/write removable media requirements -
• This drive eliminates need for carrying both 1.44 MB diskette drive and high capacity drives allowing you to take less peripherals when traveling since you will no longer need to use the 1.44 MB diskette drive
• Easy, internal slide-in customer installation.
Short summary description IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI):
This short summary of the IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ULTRABAY 2000 LS-240 SUPER, 65 ms, 1500 RPM, 240 MB, IDE (ATAPI), Microsoft Windows 98/Windows 2000/Windows NT 4.0/Windows Me, 233 g
Long summary description IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI) :

IBM ULTRABAY 2000 LS-240 SUPER. Access time: 65 ms, Drive device speed: 1500 RPM, Storage capacity: 240 MB. Interface: IDE (ATAPI). Compatible operating systems: Microsoft Windows 98/Windows 2000/Windows NT 4.0/Windows Me. Weight: 233 g. Dimensions (WxDxH): 130 x 144 x 14 mm

This is an auto-generated long summary of IBM ULTRABAY 2000 LS-240 SUPER IDE (ATAPI) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Access time
65 ms
Drive device speed
1500 RPM
Storage capacity
The maximum storage capability of the product.
240 MB
Device read/write media compatibility
High-capacity SuperDisk (LS-240) media, SuperDisk (LS-120) media, or standard 1.44 or 720KB diskettes
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE (ATAPI)
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/Windows 2000/Windows NT 4.0/Windows Me
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 144 x 14 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
233 g
X