Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Accessories

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K9603
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
floppy drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 35058
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name IBM Accessories :
The short editorial description of IBM Accessories

TP Removable Disk Drive
More>>>

IBM Accessories:
The official marketing text of IBM Accessories as supplied by the manufacturer
Improve the productivity of your ThinkPad with the IBM ThinkPad Removable Diskette Drive.
Short summary description IBM Accessories:
This short summary of the IBM Accessories data-sheet is auto-generated and uses the product title and the first six key specs.
IBM Accessories, 0.500 Mbit/s, -Microsoft Windows(R) 95 -Microsoft Windows 98 -Microsoft Windows NT(R) 4.0 -Microsoft Windows 20, 205 g, 130.4 x 144.3 x 14.2 mm
Long summary description IBM Accessories :

IBM Accessories. Data transfer rate: 0.500 Mbit/s. Compatible operating systems: -Microsoft Windows(R) 95 -Microsoft Windows 98 -Microsoft Windows NT(R) 4.0 -Microsoft Windows 20. Weight: 205 g. Dimensions (WxDxH): 130.4 x 144.3 x 14.2 mm

This is an auto-generated long summary of IBM Accessories based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Data transmission
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
0.500 Mbit/s
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows(R) 95 -Microsoft Windows 98 -Microsoft Windows NT(R) 4.0 -Microsoft Windows 2000 -Microsoft Windows Me
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130.4 x 144.3 x 14.2 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
205 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X