X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 30GB HARD DRIVE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K9593
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Jun 2015 19:20:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21504
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name IBM ThinkPad 30GB HARD DRIVE:
The short editorial description of IBM ThinkPad 30GB HARD DRIVE
IBM ThinkPad 30GB HARD DRIVE/30GB/ATA-100/4200 rpm

Marketing text IBM ThinkPad 30GB HARD DRIVE

:
The official marketing text of IBM ThinkPad 30GB HARD DRIVE as supplied by the manufacturer
Enjoy increased data storage capacity for your ThinkPad(R) A, T, and X Series with the new ThinkPad 30 GB Hard Disk Drive. Increase your hard drive capacity with a larger primary system hard drive or add a 2nd HDD to the system via the Ultrabay 2000, UltraBase X2 media slice, Portable Drive Bay 2000, or ThinkPad Dock using the ThinkPad 2nd HDD Adapter for Ultrabay 2000 (08K6068). The ThinkPad 30 GB Hard Disk Drive balances mobile requirements for capacity, performance, size, reliability, and power management to meet the high standards of ThinkPad customers. You can trust your valuable data storage needs to an option designed for the ThinkPad A, T, and X Series laptops.
Short summary description IBM ThinkPad 30GB HARD DRIVE:
This short summary of the IBM ThinkPad 30GB HARD DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad 30GB HARD DRIVE, Ultra-ATA/100
Long summary description IBM ThinkPad 30GB HARD DRIVE:
This is an auto-generated long summary of IBM ThinkPad 30GB HARD DRIVE based on the first three specs of the first five spec groups.
IBM ThinkPad 30GB HARD DRIVE. Hard drive capacity: 30 GB, Hard drive interface: Ultra-ATA/100, Hard drive speed: 4200 RPM
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
30 GB
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Read seek
12 ms