X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K HDTrav7k60 60GBATA67200 8MB 20pkbulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K0939?20PK
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:45:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8104
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB:
The short editorial description of IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB
HD Travelstar 7K60 60GB UIDE100 7200rpm for portable 9 5mm height 8MB Buffer 3Year Warranty 20pk bulk

Marketing text IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB

:
The official marketing text of IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB as supplied by the manufacturer
Travelstar drives have been a staple component of the IBM ThinkPad line, and a consistent contributor to our leadership features and innovative mobile technology. Our customers demand the best technology, and Hitachi’s 7200 RPM notebook drive delivers, helping to continue the Thinkpad tradition of excellence.
Short summary description IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB:
This short summary of the IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk, Ultra-ATA/66, 70 x 100 x 9.5 mm
Long summary description IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB:
This is an auto-generated long summary of IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk 60GB based on the first three specs of the first five spec groups.
IBM K HDTrav7k60 60GBATA67200 8MB 20pkbulk. Hard drive capacity: 60 GB, Hard drive speed: 7200 RPM, Hard drive interface: Ultra-ATA/66. Weight: 115 g. Access time: 10 ms, Average latency: 8.5 ms, Data transfer rate: 0.8 Gbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
Hard drive speed*
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/66
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Other features
Total storage capacity
The total amount of data that can be stored on the device.
60 GB
Read seek
8.5 ms
Other features
Write seek
10.5 ms
Internal
The product is built in.
Yes
Track to track seek time (read/write)
7 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
8.5 ms
Access time
10 ms
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.8 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70 x 100 x 9.5 mm
Special features
for IBM ThinkPad line notebooks
I/O ports
An interface on a device to which you can connect another device.
ATA5